Newark, An Avnet Company Screw, Pan Head Pin Torx, 5.5X38Mm; Fastener Material Hafren 61AC1816

Description
SCREW, PAN HEAD PIN TORX, 5.5X38MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:38mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
SCREW, PAN HEAD PIN TORX, 5.5X38MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:38mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pin Torx, 5.5X38Mm; Fastener Material Hafren - 61AC1816 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pin Torx, 5.5X38Mm; Fastener Material Hafren
61AC1816
Screw, Pan Head Pin Torx, 5.5X38Mm; Fastener Material Hafren 61AC1816
SCREW, PAN HEAD PIN TORX, 5.5X38MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:38mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

SCREW, PAN HEAD PIN TORX, 5.5X38MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:38mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1816
Product Name Screw, Pan Head Pin Torx, 5.5X38Mm; Fastener Material Hafren
Head Type Pan Head; Other; Pan Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Cap Screw, 5 mm Long, Qty 50 - SH2MS05 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Machine Screw - 335-1145-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details