Newark, An Avnet Company Screw, Pan Head Pin Torx, 4.8X38Mm; Fastener Material Hafren 61AC1813

Description
SCREW, PAN HEAD PIN TORX, 4.8X38MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
SCREW, PAN HEAD PIN TORX, 4.8X38MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pin Torx, 4.8X38Mm; Fastener Material Hafren - 61AC1813 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pin Torx, 4.8X38Mm; Fastener Material Hafren
61AC1813
Screw, Pan Head Pin Torx, 4.8X38Mm; Fastener Material Hafren 61AC1813
SCREW, PAN HEAD PIN TORX, 4.8X38MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

SCREW, PAN HEAD PIN TORX, 4.8X38MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1813
Product Name Screw, Pan Head Pin Torx, 4.8X38Mm; Fastener Material Hafren
Head Type Pan Head; Other; Pan Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Torx
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details