Newark, An Avnet Company Screw, Pan Head Pin Torx, 4.2X25Mm; Fastener Material Hafren 61AC1809

Description
SCREW, PAN HEAD PIN TORX, 4.2X25MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:25mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD PIN TORX, 4.2X25MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:25mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pin Torx, 4.2X25Mm; Fastener Material Hafren - 61AC1809 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pin Torx, 4.2X25Mm; Fastener Material Hafren
61AC1809
Screw, Pan Head Pin Torx, 4.2X25Mm; Fastener Material Hafren 61AC1809
SCREW, PAN HEAD PIN TORX, 4.2X25MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:25mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

SCREW, PAN HEAD PIN TORX, 4.2X25MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:25mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1809
Product Name Screw, Pan Head Pin Torx, 4.2X25Mm; Fastener Material Hafren
Head Type Pan Head; Other; Pan Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M6 x 1.0 Cap Screw, 30 mm Long, Qty 25 - SH6MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details