Newark, An Avnet Company Screw, Pan Head Pin Torx, 4.2X19Mm; Fastener Material Hafren 61AC1808

Description
SCREW, PAN HEAD PIN TORX, 4.2X19MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:19mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Description
SCREW, PAN HEAD PIN TORX, 4.2X19MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:19mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pin Torx, 4.2X19Mm; Fastener Material Hafren - 61AC1808 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pin Torx, 4.2X19Mm; Fastener Material Hafren
61AC1808
Screw, Pan Head Pin Torx, 4.2X19Mm; Fastener Material Hafren 61AC1808
SCREW, PAN HEAD PIN TORX, 4.2X19MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:19mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

SCREW, PAN HEAD PIN TORX, 4.2X19MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:19mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1808
Product Name Screw, Pan Head Pin Torx, 4.2X19Mm; Fastener Material Hafren
Head Type Pan Head; Other; Pan Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M2 x 0.4 Cap Screw, 10 mm Long, Qty 50 - SH2MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details