Newark, An Avnet Company Screw, Pan Head Pin Torx, 4.2X13Mm; Fastener Material Hafren 61AC1807

Description
SCREW, PAN HEAD PIN TORX, 4.2X13MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:13mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD PIN TORX, 4.2X13MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:13mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pin Torx, 4.2X13Mm; Fastener Material Hafren - 61AC1807 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pin Torx, 4.2X13Mm; Fastener Material Hafren
61AC1807
Screw, Pan Head Pin Torx, 4.2X13Mm; Fastener Material Hafren 61AC1807
SCREW, PAN HEAD PIN TORX, 4.2X13MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:13mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

SCREW, PAN HEAD PIN TORX, 4.2X13MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:13mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1807
Product Name Screw, Pan Head Pin Torx, 4.2X13Mm; Fastener Material Hafren
Head Type Pan Head; Other; Pan Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 4 mm Long, Qty 50 - SS4MS04 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Machine Screw - 335-1098-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details