SCREW, COUNTERSUNK PIN TORX, 6.3 X 32MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:32mm; Thread Size - Metric:6.3mm; Thread Size - Imperial:#14; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 61AC1804 |
| Product Name | Screw, Countersunk Pin Torx, 6.3 X 32Mm; Fastener Material Hafren |
| Head Type | Flat Head; Other; Flat / Countersunk Head Pin Torx |