Newark, An Avnet Company Screw, Countersunk Pin Torx, 6.3 X 25Mm; Fastener Material Hafren 61AC1803

Description
SCREW, COUNTERSUNK PIN TORX, 6.3 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:6.3mm; Thread Size - Imperial:#14; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, 6.3 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:6.3mm; Thread Size - Imperial:#14; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, 6.3 X 25Mm; Fastener Material Hafren - 61AC1803 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, 6.3 X 25Mm; Fastener Material Hafren
61AC1803
Screw, Countersunk Pin Torx, 6.3 X 25Mm; Fastener Material Hafren 61AC1803
SCREW, COUNTERSUNK PIN TORX, 6.3 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:6.3mm; Thread Size - Imperial:#14; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, 6.3 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:6.3mm; Thread Size - Imperial:#14; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1803
Product Name Screw, Countersunk Pin Torx, 6.3 X 25Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Pad Type - TS103 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
6-Lobe Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Pan Head
Standard Drives Torx
View Details
Socket Screws - 1247218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details