Newark, An Avnet Company Screw, Countersunk Pin Torx, 5.5 X 32Mm; Fastener Material Hafren 61AC1797

Description
SCREW, COUNTERSUNK PIN TORX, 5.5 X 32MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:32mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, 5.5 X 32MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:32mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, 5.5 X 32Mm; Fastener Material Hafren - 61AC1797 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, 5.5 X 32Mm; Fastener Material Hafren
61AC1797
Screw, Countersunk Pin Torx, 5.5 X 32Mm; Fastener Material Hafren 61AC1797
SCREW, COUNTERSUNK PIN TORX, 5.5 X 32MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:32mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, 5.5 X 32MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:32mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1797
Product Name Screw, Countersunk Pin Torx, 5.5 X 32Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
0.375
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details