SCREW, COUNTERSUNK PIN TORX, 5.5 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 61AC1796 |
| Product Name | Screw, Countersunk Pin Torx, 5.5 X 25Mm; Fastener Material Hafren |
| Head Type | Flat Head; Other; Flat / Countersunk Head Pin Torx |