Newark, An Avnet Company Screw, Countersunk Pin Torx, 4.8 X 38Mm; Fastener Material Hafren 61AC1790

Description
SCREW, COUNTERSUNK PIN TORX, 4.8 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SCREW, COUNTERSUNK PIN TORX, 4.8 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, 4.8 X 38Mm; Fastener Material Hafren - 61AC1790 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, 4.8 X 38Mm; Fastener Material Hafren
61AC1790
Screw, Countersunk Pin Torx, 4.8 X 38Mm; Fastener Material Hafren 61AC1790
SCREW, COUNTERSUNK PIN TORX, 4.8 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, 4.8 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1790
Product Name Screw, Countersunk Pin Torx, 4.8 X 38Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7849 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 1 inch (25.4 mm)
View Details
Wood Screws - 1443474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details