Newark, An Avnet Company Screw, Countersunk Pin Torx, 4.2 X 38Mm; Fastener Material Hafren 61AC1781

Description
SCREW, COUNTERSUNK PIN TORX, 4.2 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:#8; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, 4.2 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:#8; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, 4.2 X 38Mm; Fastener Material Hafren - 61AC1781 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, 4.2 X 38Mm; Fastener Material Hafren
61AC1781
Screw, Countersunk Pin Torx, 4.2 X 38Mm; Fastener Material Hafren 61AC1781
SCREW, COUNTERSUNK PIN TORX, 4.2 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:#8; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, 4.2 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:#8; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1781
Product Name Screw, Countersunk Pin Torx, 4.2 X 38Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41882 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
M6 x 1.0 Setscrew, 6 mm Long, Qty 25 - SS6MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details