SCREW, COUNTERSUNK PIN TORX, 4.2 X 13MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:13mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:#8; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 61AC1776 |
| Product Name | Screw, Countersunk Pin Torx, 4.2 X 13Mm; Fastener Material Hafren |
| Head Type | Flat Head; Other; Flat / Countersunk Head Pin Torx |