Newark, An Avnet Company Screw, Countersunk Pin Torx, 2.9 X 25Mm; Fastener Material Hafren 61AC1767

Description
SCREW, COUNTERSUNK PIN TORX, 2.9 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:2.9mm; Thread Size - Imperial:#4; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, 2.9 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:2.9mm; Thread Size - Imperial:#4; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, 2.9 X 25Mm; Fastener Material Hafren - 61AC1767 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, 2.9 X 25Mm; Fastener Material Hafren
61AC1767
Screw, Countersunk Pin Torx, 2.9 X 25Mm; Fastener Material Hafren 61AC1767
SCREW, COUNTERSUNK PIN TORX, 2.9 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:2.9mm; Thread Size - Imperial:#4; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, 2.9 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:2.9mm; Thread Size - Imperial:#4; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1767
Product Name Screw, Countersunk Pin Torx, 2.9 X 25Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 16 mm Long, Qty 25 - SS6MS16 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7849 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 1 inch (25.4 mm)
View Details