Newark, An Avnet Company Screw, Countersunk Pin Torx, 2.9 X 16Mm; Fastener Material Hafren 61AC1765

Description
SCREW, COUNTERSUNK PIN TORX, 2.9 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:2.9mm; Thread Size - Imperial:#4; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, 2.9 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:2.9mm; Thread Size - Imperial:#4; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, 2.9 X 16Mm; Fastener Material Hafren - 61AC1765 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, 2.9 X 16Mm; Fastener Material Hafren
61AC1765
Screw, Countersunk Pin Torx, 2.9 X 16Mm; Fastener Material Hafren 61AC1765
SCREW, COUNTERSUNK PIN TORX, 2.9 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:2.9mm; Thread Size - Imperial:#4; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, 2.9 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:2.9mm; Thread Size - Imperial:#4; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1765
Product Name Screw, Countersunk Pin Torx, 2.9 X 16Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 10 mm Long, Qty 50 - SS4MS10 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Machine Screw - 335-1156-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details