Newark, An Avnet Company Screw, Countersunk Pin Torx, M8 X 16Mm; Fastener Material Hafren 61AC1749

Description
SCREW, COUNTERSUNK PIN TORX, M8 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M8; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, M8 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M8; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, M8 X 16Mm; Fastener Material Hafren - 61AC1749 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, M8 X 16Mm; Fastener Material Hafren
61AC1749
Screw, Countersunk Pin Torx, M8 X 16Mm; Fastener Material Hafren 61AC1749
SCREW, COUNTERSUNK PIN TORX, M8 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M8; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, M8 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M8; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1749
Product Name Screw, Countersunk Pin Torx, M8 X 16Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details