SCREW, COUNTERSUNK PIN TORX, M6 X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:50mm; Thread Size - Metric:M6; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 61AC1746 |
| Product Name | Screw, Countersunk Pin Torx, M6 X 50Mm; Fastener Material Hafren |
| Head Type | Flat Head; Other; Flat / Countersunk Head Pin Torx |