Newark, An Avnet Company Screw, Countersunk Pin Torx, M5 X 80Mm; Fastener Material Hafren 61AC1736

Description
SCREW, COUNTERSUNK PIN TORX, M5 X 80MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:80mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, COUNTERSUNK PIN TORX, M5 X 80MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:80mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, M5 X 80Mm; Fastener Material Hafren - 61AC1736 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, M5 X 80Mm; Fastener Material Hafren
61AC1736
Screw, Countersunk Pin Torx, M5 X 80Mm; Fastener Material Hafren 61AC1736
SCREW, COUNTERSUNK PIN TORX, M5 X 80MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:80mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, M5 X 80MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:80mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1736
Product Name Screw, Countersunk Pin Torx, M5 X 80Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1079-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Thumb Screws - 43904 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details