Newark, An Avnet Company Screw, Countersunk Pin Torx, M3 X 16Mm; Fastener Material Hafren 61AC1710

Description
SCREW, COUNTERSUNK PIN TORX, M3 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, M3 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, M3 X 16Mm; Fastener Material Hafren - 61AC1710 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, M3 X 16Mm; Fastener Material Hafren
61AC1710
Screw, Countersunk Pin Torx, M3 X 16Mm; Fastener Material Hafren 61AC1710
SCREW, COUNTERSUNK PIN TORX, M3 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, M3 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1710
Product Name Screw, Countersunk Pin Torx, M3 X 16Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L1404088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
1/4-20 Cap Screw, 3/4 in. Long, Qty 25 - SH25S075 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details