Newark, An Avnet Company Screw, Countersunk Pin Torx, M3 X 6Mm; Fastener Material Hafren 61AC1706

Description
SCREW, COUNTERSUNK PIN TORX, M3 X 6MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:6mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, COUNTERSUNK PIN TORX, M3 X 6MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:6mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, M3 X 6Mm; Fastener Material Hafren - 61AC1706 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, M3 X 6Mm; Fastener Material Hafren
61AC1706
Screw, Countersunk Pin Torx, M3 X 6Mm; Fastener Material Hafren 61AC1706
SCREW, COUNTERSUNK PIN TORX, M3 X 6MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:6mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, M3 X 6MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:6mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1706
Product Name Screw, Countersunk Pin Torx, M3 X 6Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Pan Head
Standard Drives Torx
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details