Newark, An Avnet Company Screw, Countersunk Hd Pin Torx, 5.5X50Mm; Fastener Material Hafren 61AC1705

Description
SCREW, COUNTERSUNK HD PIN TORX, 5.5X50MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, COUNTERSUNK HD PIN TORX, 5.5X50MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Hd Pin Torx, 5.5X50Mm; Fastener Material Hafren - 61AC1705 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Hd Pin Torx, 5.5X50Mm; Fastener Material Hafren
61AC1705
Screw, Countersunk Hd Pin Torx, 5.5X50Mm; Fastener Material Hafren 61AC1705
SCREW, COUNTERSUNK HD PIN TORX, 5.5X50MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK HD PIN TORX, 5.5X50MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1705
Product Name Screw, Countersunk Hd Pin Torx, 5.5X50Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Setscrew, 6 mm Long, Qty 50 - SS2MS6 - Newport MKS
Specs
Screw Type Set Screw
Metric M2
View Details