Newark, An Avnet Company Screw, Countersunk Hd Pin Torx, 4.8X50Mm; Fastener Material Hafren 61AC1702

Description
SCREW, COUNTERSUNK HD PIN TORX, 4.8X50MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:50mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK HD PIN TORX, 4.8X50MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:50mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Hd Pin Torx, 4.8X50Mm; Fastener Material Hafren - 61AC1702 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Hd Pin Torx, 4.8X50Mm; Fastener Material Hafren
61AC1702
Screw, Countersunk Hd Pin Torx, 4.8X50Mm; Fastener Material Hafren 61AC1702
SCREW, COUNTERSUNK HD PIN TORX, 4.8X50MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:50mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK HD PIN TORX, 4.8X50MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:50mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1702
Product Name Screw, Countersunk Hd Pin Torx, 4.8X50Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7865 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.7500 inch (19.05 mm)
View Details