Newark, An Avnet Company Screw, Countersunk Hd Pin Torx, 4.2X38Mm; Fastener Material Hafren 61AC1698

Description
SCREW, COUNTERSUNK HD PIN TORX, 4.2X38MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK HD PIN TORX, 4.2X38MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Hd Pin Torx, 4.2X38Mm; Fastener Material Hafren - 61AC1698 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Hd Pin Torx, 4.2X38Mm; Fastener Material Hafren
61AC1698
Screw, Countersunk Hd Pin Torx, 4.2X38Mm; Fastener Material Hafren 61AC1698
SCREW, COUNTERSUNK HD PIN TORX, 4.2X38MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK HD PIN TORX, 4.2X38MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1698
Product Name Screw, Countersunk Hd Pin Torx, 4.2X38Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1156-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details