SCREW, COUNTERSUNK HD PIN TORX, 4.2X19MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:19mm; Thread Size - Metric:4.2mm; Thread Size - Imperial:No.8; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 61AC1696 |
| Product Name | Screw, Countersunk Hd Pin Torx, 4.2X19Mm; Fastener Material Hafren |
| Head Type | Flat Head; Other; Flat / Countersunk Head Pin Torx |