SCREW, BUTTON HEAD TORX, 6.3MM X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:50mm; Thread Size - Metric:6.3mm; Thread Size - Imperial:#14; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 61AC1694 |
| Product Name | Screw, Button Head Torx, 6.3Mm X 50Mm; Fastener Material Hafren |
| Head Type | Button Head; Other; Button Head Pin Torx |