Newark, An Avnet Company Screw, Button Head Torx, 5.5Mm X 50Mm; Fastener Material Hafren 61AC1687

Description
SCREW, BUTTON HEAD TORX, 5.5MM X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, BUTTON HEAD TORX, 5.5MM X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, 5.5Mm X 50Mm; Fastener Material Hafren - 61AC1687 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, 5.5Mm X 50Mm; Fastener Material Hafren
61AC1687
Screw, Button Head Torx, 5.5Mm X 50Mm; Fastener Material Hafren 61AC1687
SCREW, BUTTON HEAD TORX, 5.5MM X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, 5.5MM X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1687
Product Name Screw, Button Head Torx, 5.5Mm X 50Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41877 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L1405088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details