SCREW, BUTTON HEAD TORX, M10 X 65MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:65mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 61AC1656 |
| Product Name | Screw, Button Head Torx, M10 X 65Mm; Fastener Material Hafren |
| Head Type | Button Head; Other; Button Head Pin Torx |