Newark, An Avnet Company Screw, Button Head Torx, M10 X 100Mm; Fastener Material Hafren 61AC1647

Description
SCREW, BUTTON HEAD TORX, M10 X 100MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:100mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
SCREW, BUTTON HEAD TORX, M10 X 100MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:100mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, M10 X 100Mm; Fastener Material Hafren - 61AC1647 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, M10 X 100Mm; Fastener Material Hafren
61AC1647
Screw, Button Head Torx, M10 X 100Mm; Fastener Material Hafren 61AC1647
SCREW, BUTTON HEAD TORX, M10 X 100MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:100mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, M10 X 100MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:100mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1647
Product Name Screw, Button Head Torx, M10 X 100Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Cap Screw, 3/8 in. Long, Qty 25 - SH25S038 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details