Newark, An Avnet Company Screw, Button Head Torx, M8 X 75Mm; Fastener Material Hafren 61AC1645

Description
SCREW, BUTTON HEAD TORX, M8 X 75MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:75mm; Thread Size - Metric:M8; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Description
SCREW, BUTTON HEAD TORX, M8 X 75MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:75mm; Thread Size - Metric:M8; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, M8 X 75Mm; Fastener Material Hafren - 61AC1645 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, M8 X 75Mm; Fastener Material Hafren
61AC1645
Screw, Button Head Torx, M8 X 75Mm; Fastener Material Hafren 61AC1645
SCREW, BUTTON HEAD TORX, M8 X 75MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:75mm; Thread Size - Metric:M8; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, M8 X 75MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:75mm; Thread Size - Metric:M8; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1645
Product Name Screw, Button Head Torx, M8 X 75Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - RM2.5X8-2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details