Newark, An Avnet Company Screw, Button Head Torx, M6 X 12Mm; Fastener Material Hafren 61AC1622

Description
SCREW, BUTTON HEAD TORX, M6 X 12MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:12mm; Thread Size - Metric:M6; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Description
SCREW, BUTTON HEAD TORX, M6 X 12MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:12mm; Thread Size - Metric:M6; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, M6 X 12Mm; Fastener Material Hafren - 61AC1622 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, M6 X 12Mm; Fastener Material Hafren
61AC1622
Screw, Button Head Torx, M6 X 12Mm; Fastener Material Hafren 61AC1622
SCREW, BUTTON HEAD TORX, M6 X 12MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:12mm; Thread Size - Metric:M6; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, M6 X 12MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:12mm; Thread Size - Metric:M6; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1622
Product Name Screw, Button Head Torx, M6 X 12Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41878 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Machine Screw - 164-SCREWM6-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details