Newark, An Avnet Company Screw, Button Head Torx, M5 X 10Mm; Fastener Material Hafren 61AC1609

Description
SCREW, BUTTON HEAD TORX, M5 X 10MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:10mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
SCREW, BUTTON HEAD TORX, M5 X 10MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:10mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, M5 X 10Mm; Fastener Material Hafren - 61AC1609 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, M5 X 10Mm; Fastener Material Hafren
61AC1609
Screw, Button Head Torx, M5 X 10Mm; Fastener Material Hafren 61AC1609
SCREW, BUTTON HEAD TORX, M5 X 10MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:10mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, M5 X 10MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:10mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1609
Product Name Screw, Button Head Torx, M5 X 10Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

 - SC19480-50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
SEMS Screw, M3 - 9923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details