Newark, An Avnet Company Screw, Button Head Torx, M4 X 50Mm; Fastener Material Hafren 61AC1606

Description
SCREW, BUTTON HEAD TORX, M4 X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:50mm; Thread Size - Metric:M4; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Description
SCREW, BUTTON HEAD TORX, M4 X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:50mm; Thread Size - Metric:M4; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, M4 X 50Mm; Fastener Material Hafren - 61AC1606 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, M4 X 50Mm; Fastener Material Hafren
61AC1606
Screw, Button Head Torx, M4 X 50Mm; Fastener Material Hafren 61AC1606
SCREW, BUTTON HEAD TORX, M4 X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:50mm; Thread Size - Metric:M4; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, M4 X 50MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:50mm; Thread Size - Metric:M4; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1606
Product Name Screw, Button Head Torx, M4 X 50Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7855 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details