SCREW, BUTTON HEAD TORX, M3 X 6MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:6mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 61AC1587 |
| Product Name | Screw, Button Head Torx, M3 X 6Mm; Fastener Material Hafren |
| Head Type | Button Head; Other; Button Head Pin Torx |