ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:245mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 61AC1219 |
| Product Name | Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa |
| Length | 27.56 inch (700 mm) |
| Width | 19.69 inch (500 mm) |
| Depth | 9.65 inch (245 mm) |
| Material | ABS; ABS |