Newark, An Avnet Company Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa 61AC1213

Description
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:195mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:195mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa - 61AC1213 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa
61AC1213
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa 61AC1213
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:195mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:195mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AC1213
Product Name Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa
Length 15.75 inch (400 mm)
Width 11.81 inch (300 mm)
Depth 7.68 inch (195 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHMH6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers