The EC2/EE2 series is a compact, slim miniature signal relay designed for electronic switching systems, PBX, and telephone equipment. It features a surface-mount design with a maximum footprint of 7.5 mm by 15.0 mm and offers low power consumption of 100-200 mW. The relay meets FCC 1500 V and Telcordia 2500 V surge ratings, is UL recognized and CSA certified, and supports high insulation with ND and NKX contact types. The series is classified as Standard quality grade for general commercial and industrial applications.
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD; Coil Voltage:24V; Contact Configuration:DPDT; Contact Current:2A; Product Range:EE2 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60AC3642 |
| Product Name | Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Nexem |
| Mounting | PCBoard; SMD |
| Poles | Double Pole (DP) |
| Throw | Double Throw |