Newark, An Avnet Company Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem 60AC3639

Description
SIGNAL RELAY, DPDT, 1A, 250VAC, SMD; Coil Voltage:12V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EB2 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, DPDT, 1A, 250VAC, SMD; Coil Voltage:12V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EB2 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem - 60AC3639 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem
60AC3639
Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem 60AC3639
SIGNAL RELAY, DPDT, 1A, 250VAC, SMD; Coil Voltage:12V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EB2 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 1A, 250VAC, SMD; Coil Voltage:12V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EB2 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 60AC3639
Product Name Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem
Mounting PCBoard; SMD
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - Timer relay module - 857-642 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details