CABLE ASSY, BNC JACK-MCX R/A PLUG, 18"; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59AK7792 |
| Product Name | Cable Assy, Bnc Jack-Mcx R/a Plug, 18; Connector To Connector |
| Cable Length | 1.5 ft (4.57 dm) |