Newark, An Avnet Company Cable Assy, Bnc Jack-Mcx R/a Plug, 6; Connector To Connector 59AK7790

Description
CABLE ASSY, BNC JACK-MCX R/A PLUG, 6"; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:
Datasheet
Description
CABLE ASSY, BNC JACK-MCX R/A PLUG, 6"; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Bnc Jack-Mcx R/a Plug, 6; Connector To Connector - 59AK7790 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Jack-Mcx R/a Plug, 6; Connector To Connector
59AK7790
Cable Assy, Bnc Jack-Mcx R/a Plug, 6; Connector To Connector 59AK7790
CABLE ASSY, BNC JACK-MCX R/A PLUG, 6"; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:

CABLE ASSY, BNC JACK-MCX R/A PLUG, 6"; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK7790
Product Name Cable Assy, Bnc Jack-Mcx R/a Plug, 6; Connector To Connector
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details