Newark, An Avnet Company Cable Assy, Mmcx Plug-Bnc Jack, 36; Connector To Connector 59AK7784

Description
CABLE ASSY, MMCX PLUG-BNC JACK, 36"; Connector to Connector:MMCX Plug to BNC Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:
Datasheet
Description
CABLE ASSY, MMCX PLUG-BNC JACK, 36"; Connector to Connector:MMCX Plug to BNC Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mmcx Plug-Bnc Jack, 36; Connector To Connector - 59AK7784 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx Plug-Bnc Jack, 36; Connector To Connector
59AK7784
Cable Assy, Mmcx Plug-Bnc Jack, 36; Connector To Connector 59AK7784
CABLE ASSY, MMCX PLUG-BNC JACK, 36"; Connector to Connector:MMCX Plug to BNC Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:

CABLE ASSY, MMCX PLUG-BNC JACK, 36"; Connector to Connector:MMCX Plug to BNC Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK7784
Product Name Cable Assy, Mmcx Plug-Bnc Jack, 36; Connector To Connector
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details