Newark, An Avnet Company Cable Assy, Bnc Jack-Mmcx R/a Plug, 3.3 ; Connector To Connector 59AK7779

Description
CABLE ASSY, BNC JACK-MMCX R/A PLUG, 3.3 ; Connector to Connector:BNC Bulkhead Jack to 90° MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:
Datasheet
Description
CABLE ASSY, BNC JACK-MMCX R/A PLUG, 3.3 ; Connector to Connector:BNC Bulkhead Jack to 90° MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Bnc Jack-Mmcx R/a Plug, 3.3 ; Connector To Connector - 59AK7779 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Jack-Mmcx R/a Plug, 3.3 ; Connector To Connector
59AK7779
Cable Assy, Bnc Jack-Mmcx R/a Plug, 3.3 ; Connector To Connector 59AK7779
CABLE ASSY, BNC JACK-MMCX R/A PLUG, 3.3 ; Connector to Connector:BNC Bulkhead Jack to 90° MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:

CABLE ASSY, BNC JACK-MMCX R/A PLUG, 3.3 ; Connector to Connector:BNC Bulkhead Jack to 90° MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK7779
Product Name Cable Assy, Bnc Jack-Mmcx R/a Plug, 3.3 ; Connector To Connector
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6877A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Coaxial Cable - 1408024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 300mm, double-end, Slotted Jackscrews - M80-FC11005F1-0300F1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details