FUMECUBE, 1-PH, 140W, 120VAC; Air Volume:135CFM; Supply Voltage VAC:120V; Power Rating:140W; Plug Type:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 58AC7788 |
| Product Name | Fumecube, 1-Ph, 140W, 120Vac; Air Volume Apr |
| AC Input Voltage | 115/120V_60Hz |