Newark, An Avnet Company Work & Spot Light, Led, 750Lm, 45M, Bat; Flashlight Type Nebo Sports 58AC1581

Description
WORK & SPOT LIGHT, LED, 750LM, 45M, BAT; Flashlight Type:Work Light; Light Source:LED; Lumen Output:750lm; Power Source:Battery; Flashlight Body Material:Rubber; Product Range:TANGO Series
Description
WORK & SPOT LIGHT, LED, 750LM, 45M, BAT; Flashlight Type:Work Light; Light Source:LED; Lumen Output:750lm; Power Source:Battery; Flashlight Body Material:Rubber; Product Range:TANGO Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Work & Spot Light from the TANGO series features a dual-function design, allowing it to operate as both a work light and a spot light. It has a maximum lumen output of 750 lumens and a beam distance of 45 meters. The light is rechargeable and offers varying run times: in work light mode, it lasts for 2 hours on high and 11 hours on low; in spot light mode, it provides 5 hours on high and 35 hours on low. Additionally, it includes a turbo mode that lasts for 2 minutes. The flashlight is constructed with a rubber body for durability and is powered by a battery.

Datasheet Summary
Powered by GS/AI

The Work & Spot Light from the TANGO series features a dual-function design, allowing it to operate as both a work light and a spot light. It has a maximum lumen output of 750 lumens and a beam distance of 45 meters. The light is rechargeable and offers varying run times: in work light mode, it lasts for 2 hours on high and 11 hours on low; in spot light mode, it provides 5 hours on high and 35 hours on low. Additionally, it includes a turbo mode that lasts for 2 minutes. The flashlight is constructed with a rubber body for durability and is powered by a battery.

Suppliers

Company
Product
Description
Supplier Links
Work & Spot Light, Led, 750Lm, 45M, Bat; Flashlight Type Nebo Sports - 58AC1581 - Newark, An Avnet Company
Chicago, IL, United States
Work & Spot Light, Led, 750Lm, 45M, Bat; Flashlight Type Nebo Sports
58AC1581
Work & Spot Light, Led, 750Lm, 45M, Bat; Flashlight Type Nebo Sports 58AC1581
WORK & SPOT LIGHT, LED, 750LM, 45M, BAT; Flashlight Type:Work Light; Light Source:LED; Lumen Output:750lm; Power Source:Battery; Flashlight Body Material:Rubber; Product Range:TANGO Series

WORK & SPOT LIGHT, LED, 750LM, 45M, BAT; Flashlight Type:Work Light; Light Source:LED; Lumen Output:750lm; Power Source:Battery; Flashlight Body Material:Rubber; Product Range:TANGO Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 58AC1581
Product Name Work & Spot Light, Led, 750Lm, 45M, Bat; Flashlight Type Nebo Sports
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2006746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; 3 x aaa
View Details
 - FUEL - Princeton Tec
Princeton Tec
Specs
Battery Size AAA
Number of Batteries 3
Lumen 70 lm (5.58 cp)
View Details
DieHard LED Flashlights - DieHard® 41-6007 4 AA 240 Lumen LED Flashlight - Dorcy International
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details