Newark, An Avnet Company Test Point Connector, Green; Product Range Vero 57K6612

Description
TEST POINT CONNECTOR, GREEN; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.32mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes
Datasheet
Description
TEST POINT CONNECTOR, GREEN; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.32mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point Connector, Green; Product Range Vero - 57K6612 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Connector, Green; Product Range Vero
57K6612
Test Point Connector, Green; Product Range Vero 57K6612
TEST POINT CONNECTOR, GREEN; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.32mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

TEST POINT CONNECTOR, GREEN; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.32mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57K6612
Product Name Test Point Connector, Green; Product Range Vero
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details