Newark, An Avnet Company Hook Up Wire, 18Awg, Copper, Purple, 50V; Conductor Size Awg Copper Fields 57J3394

Description
Hook Up WIRE, 18AWG, COPPER, PURPLE, 50V; Conductor Size AWG:18AWG; Jacket Color:Purple; Jacket Material:XLPE (Cross Linked Polyethylene); Conductor Material:Bare Copper; External Diameter:2.2mm; Voltage Rating:50V
Description
Hook Up WIRE, 18AWG, COPPER, PURPLE, 50V; Conductor Size AWG:18AWG; Jacket Color:Purple; Jacket Material:XLPE (Cross Linked Polyethylene); Conductor Material:Bare Copper; External Diameter:2.2mm; Voltage Rating:50V

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 18Awg, Copper, Purple, 50V; Conductor Size Awg Copper Fields - 57J3394 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 18Awg, Copper, Purple, 50V; Conductor Size Awg Copper Fields
57J3394
Hook Up Wire, 18Awg, Copper, Purple, 50V; Conductor Size Awg Copper Fields 57J3394
Hook Up WIRE, 18AWG, COPPER, PURPLE, 50V; Conductor Size AWG:18AWG; Jacket Color:Purple; Jacket Material:XLPE (Cross Linked Polyethylene); Conductor Material:Bare Copper; External Diameter:2.2mm; Voltage Rating:50V

Hook Up WIRE, 18AWG, COPPER, PURPLE, 50V; Conductor Size AWG:18AWG; Jacket Color:Purple; Jacket Material:XLPE (Cross Linked Polyethylene); Conductor Material:Bare Copper; External Diameter:2.2mm; Voltage Rating:50V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57J3394
Product Name Hook Up Wire, 18Awg, Copper, Purple, 50V; Conductor Size Awg Copper Fields
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details