Newark, An Avnet Company Professional Dynamic Microphone, Unidir; Directivity Pyle 57AC5204

Description
PROFESSIONAL DYNAMIC MICROPHONE, UNIDIR; Directivity:Unidirec tional; Output Impedance:600ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54dB; Connector Type:XLR; Lead Length:15ft; Product Range:
Datasheet
Description
PROFESSIONAL DYNAMIC MICROPHONE, UNIDIR; Directivity:Unidirec tional; Output Impedance:600ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54dB; Connector Type:XLR; Lead Length:15ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Professional Dynamic Microphone, Unidir; Directivity Pyle - 57AC5204 - Newark, An Avnet Company
Chicago, IL, United States
Professional Dynamic Microphone, Unidir; Directivity Pyle
57AC5204
Professional Dynamic Microphone, Unidir; Directivity Pyle 57AC5204
PROFESSIONAL DYNAMIC MICROPHONE, UNIDIR; Directivity:Unidirec tional; Output Impedance:600ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54dB; Connector Type:XLR; Lead Length:15ft; Product Range:

PROFESSIONAL DYNAMIC MICROPHONE, UNIDIR; Directivity:Unidirectional; Output Impedance:600ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54dB; Connector Type:XLR; Lead Length:15ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 57AC5204
Product Name Professional Dynamic Microphone, Unidir; Directivity Pyle
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details