Newark, An Avnet Company Connector Type A Omni Lighting 56Y1374

Description
Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:
Description
Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Omni Lighting - 56Y1374 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Omni Lighting
56Y1374
Connector Type A Omni Lighting 56Y1374
Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:

Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 56Y1374
Product Name Connector Type A Omni Lighting
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 813617-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Power Cords - 2693842 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
International 2x1.00mm² Harmonized Cable - 86020070 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details