AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:124mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 56T8191 |
| Product Name | Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Solahd |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |