POWER SUPPLY, SWITCH MODE, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 56T8190 |
| Product Name | Power Supply, Switch Mode, 24V; Power Supply Approvals Solahd |
| Regulatory Compliance | RoHS Compliant |