Newark, An Avnet Company Battery, Alkaline, 1.5V, 550Mah; Battery Voltage Ultralast 56AJ3256

Description
BATTERY, ALKALINE, 1.5V, 550MAH; Battery Voltage:1.5V; Battery Size Code:AAAA; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm; External Width:- RoHS Compliant: NA
Description
BATTERY, ALKALINE, 1.5V, 550MAH; Battery Voltage:1.5V; Battery Size Code:AAAA; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline, 1.5V, 550Mah; Battery Voltage Ultralast - 56AJ3256 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline, 1.5V, 550Mah; Battery Voltage Ultralast
56AJ3256
Battery, Alkaline, 1.5V, 550Mah; Battery Voltage Ultralast 56AJ3256
BATTERY, ALKALINE, 1.5V, 550MAH; Battery Voltage:1.5V; Battery Size Code:AAAA; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm; External Width:- RoHS Compliant: NA

BATTERY, ALKALINE, 1.5V, 550MAH; Battery Voltage:1.5V; Battery Size Code:AAAA; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 56AJ3256
Product Name Battery, Alkaline, 1.5V, 550Mah; Battery Voltage Ultralast
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
Button Rechargeable Batteries - 1834285 - RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir1254
Operating Temperature -4 to 140 F (-20 to 60 C)
Width / Diameter 0.4724 inch (12 mm)
View Details