Newark, An Avnet Company Cable, Patch, Cat 5E Ftp, Grey, 100M; Cable Shielding Draka 56AC1222

Description
CABLE, PATCH, CAT 5E FTP, GREY, 100M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.23mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. RoHS Compliant: Yes
Datasheet
Description
CABLE, PATCH, CAT 5E FTP, GREY, 100M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.23mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Patch, Cat 5E Ftp, Grey, 100M; Cable Shielding Draka - 56AC1222 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Patch, Cat 5E Ftp, Grey, 100M; Cable Shielding Draka
56AC1222
Cable, Patch, Cat 5E Ftp, Grey, 100M; Cable Shielding Draka 56AC1222
CABLE, PATCH, CAT 5E FTP, GREY, 100M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.23mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. RoHS Compliant: Yes

CABLE, PATCH, CAT 5E FTP, GREY, 100M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.23mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC1222
Product Name Cable, Patch, Cat 5E Ftp, Grey, 100M; Cable Shielding Draka
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7OOB-3710M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Connecting cable - 706-150/320-3000 - WAGO
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details